Robert Bosch 2608P00235
- 收藏
- 对比
2608P00235
2069-2608P00235
无类别的
--
大陆
立即发货

Set Contents: 1 LED torch 1 adjustable wrench 6 concrete drill bits, 4/5/6/6/8/10 mm 8 HSS-G metal drill bits,...
1最小包装量--
2608P00235详情
Robert Bosch 2608P00235重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Thread connection size
PG21
Surface protection
Nickel-plated
Material housing
Brass
Revolving thread
无
Approved in combination with protective conduit according to DIN EN 61386-23
有
Construction type
External thread
One-piece
无
Model
Straight
2608P00235拓展信息







哦! 它是空的。