Robert Bosch BHA250 SHUTTLE BOARD
- 收藏
- 对比
BHA250 SHUTTLE BOARD
2069-BHA250 SHUTTLE BOARD
无类别的
--
大陆
立即发货

Sb Accel 3AXIS 14 Bit Μc SMD
1最小包装量--
添加到询价列表
BHA250 SHUTTLE BOARD详情
Robert Bosch BHA250 SHUTTLE BOARD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 70
Degree of protection (IP)
IP67
Material of contact surface
Gold
RoHS
Non-Compliant
0个相似型号
BHA250 SHUTTLE BOARD拓展信息







哦! 它是空的。