Robert Bosch BRS-DVD-00A
- 收藏
- 对比
添加到询价列表
BRS-DVD-00A详情
Robert Bosch BRS-DVD-00A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Untreated
Nominal voltage
220 - 240
Protection class
II
Material housing
Plastic
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP54
Built-in diameter
200 - 200
With light source
有
可调节性
not adjustable
0个相似型号
BRS-DVD-00A拓展信息








哦! 它是空的。