Robert Bosch CC196B[C]
- 收藏
- 对比
CC196B[C]
2069-CC196B[C]
无类别的
--
大陆
立即发货

CC196B[C] datasheet pdf and Unclassified product details from Robert Bosch stock available at utmel
1最小包装量--
添加到询价列表
CC196B[C]详情
Robert Bosch CC196B[C]重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Colour front ring
Grey
With front ring
有
0个相似型号
CC196B[C]拓展信息







哦! 它是空的。