Rochester Electronics 27LS03-55PC
- 收藏
- 对比
27LS03-55PC详情
Rochester Electronics 27LS03-55PC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
Shell Size 23
Brand
Amphenol Pcd
Manufacturer
Amphenol
Factory Pack QuantityFactory Pack Quantity
25
MIL Type
MIL-DTL-38999 I
Package Description
,
Manufacturer Part Number
27LS03-55PC
Part Life Cycle Code
活跃
Ihs Manufacturer
ROCHESTER ELECTRONICS LLC
Risk Rank
5.74
类型
防尘盖
子类别
Circular Connectors
产品类别
Circular MIL Spec Tools, Hardware & Accessories
内存IC类型
标准SRAM
产品
Hardware
产品类别
Circular MIL Spec Tools, Hardware & Accessories
达到SVHC
unknown
27LS03-55PC拓展信息








哦! 它是空的。