Rochester Electronics 54F109DM
- 收藏
- 对比
54F109DM
2071-54F109DM
无类别的
--
大陆
立即发货

54F109DM datasheet pdf and Unclassified product details from Rochester Electronics stock available at utmel
1最小包装量--
添加到询价列表
54F109DM详情
Rochester Electronics 54F109DM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
630
Type of control element
Long turning handle
RoHS
Non-Compliant
0个相似型号
54F109DM拓展信息







哦! 它是空的。