Rochester Electronics 54F540/BRA
- 收藏
- 对比
54F540/BRA
2071-54F540/BRA
逻辑 - 缓冲器,驱动器,接收器,收发器
--
大陆
立即发货

54F540 - M38510/33204BRA Bus Dri
1最小包装量--
54F540/BRA详情
Rochester Electronics 54F540/BRA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
法兰安装
Manufacturer Part Number
ECMA-F21830RS
Approvals
UR;cUR;CE
Rated Speed
1,500 RPM
Manufacturer
Delta Products
Package
Bulk
厂商
Rochester Electronics, LLC
Product Status
活跃
系列
*
电压
220 VAC
编码器类型
Incremental
知识产权评级
IP65
54F540/BRA拓展信息
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。