Rochester Electronics 54FCT157T/M2A
- 收藏
- 对比
54FCT157T/M2A
2071-54FCT157T/M2A
接口 - 模拟开关,多路复用器,多路分解器
--
大陆
立即发货

54FCT157T/M2A datasheet pdf and Interface - Analog Switches, Multiplexers, Demultiplexers product details from Rochester Electronics stock available at utmel
1最小包装量--
54FCT157T/M2A详情
Rochester Electronics 54FCT157T/M2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
20
EU RoHS
供应商未确认
ECCN (US)
EAR99
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
2.54(Max)
Package Width
9.09(Max)
Package Length
9.09(Max)
PCB changed
20
Supplier Package
CLLCC
零件状态
Unconfirmed
54FCT157T/M2A拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC







哦! 它是空的。