Rochester Electronics 5962-8762901SA(E2VIDT)
- 收藏
- 对比
5962-8762901SA(E2VIDT)
2071-5962-8762901SA(E2VIDT)
逻辑 - 缓冲器,驱动器,接收器,收发器
--
大陆
立即发货

5962-8762901SA(E2VIDT) datasheet pdf and Logic - Buffers, Drivers, Receivers, Transceivers product details from Rochester Electronics stock available at utmel
1最小包装量--
5962-8762901SA(E2VIDT)详情
Rochester Electronics 5962-8762901SA(E2VIDT)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
20
EU RoHS
不合规
ECCN (US)
EAR99
HTS
8542.39.00.01
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
1.91
Package Width
7.24(Max)
Package Length
13.72(Max)
PCB changed
20
Standard Package Name
FPAK
Supplier Package
CPAK
零件状态
活跃
5962-8762901SA(E2VIDT)拓展信息
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。