Rochester Electronics 5962-8764401RA(IDT)
- 收藏
- 对比
5962-8764401RA(IDT)
2071-5962-8764401RA(IDT)
闩锁,锁
--
大陆
立即发货

5962-8764401RA(IDT) datasheet pdf and Latches, Locks product details from Rochester Electronics stock available at utmel
1最小包装量--
5962-8764401RA(IDT)详情
Rochester Electronics 5962-8764401RA(IDT)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
不合规
HTS
8542.39.00.01
Automotive
无
PPAP
无
Mounting
通孔
Package Height
4.57(Max)
Package Width
7.87(Max)
Package Length
25.02(Max)
PCB changed
20
Standard Package Name
DIP
Supplier Package
CDIP
Lead Shape
通孔
零件状态
活跃
引脚数量
20
5962-8764401RA(IDT)拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。