Rochester Electronics 5962-8768401MUX
- 收藏
- 对比
5962-8768401MUX
2071-5962-8768401MUX
集成电路(IC)
--
大陆
立即发货

5962-8768401MUX datasheet pdf and Integrated Circuits (ICs) product details from Rochester Electronics stock available at utmel
1最小包装量--
5962-8768401MUX详情
Rochester Electronics 5962-8768401MUX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
5962-8768401MUX
Part Life Cycle Code
活跃
Ihs Manufacturer
TELEDYNE E2V (UK) LTD
Part Package Code
LCC
Package Description
QCCN,
Risk Rank
5.32
ECCN 代码
3A001.A.2.C
HTS代码
8542.31.00.01
Reach合规守则
compliant
引脚数量
44
5962-8768401MUX拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。