Rochester Electronics 5962-8951301RA
- 收藏
- 对比
5962-8951301RA
2071-5962-8951301RA
逻辑 - 触发器
--
大陆
立即发货

5962-8951301RA datasheet pdf and Logic - Flip Flops product details from Rochester Electronics stock available at utmel
1最小包装量--
5962-8951301RA详情
Rochester Electronics 5962-8951301RA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Shape
通孔
Supplier Package
CDIP
Standard Package Name
DIP
PCB changed
20
Package Length
25.02(Max)
Package Width
7.87(Max)
Package Height
4.57(Max)
Mounting
通孔
PPAP
无
Automotive
无
ECCN (US)
EAR99
EU RoHS
不合规
零件状态
活跃
引脚数量
20
5962-8951301RA拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。