Rochester Electronics 5962-8995001M2A(E2VNSC)
- 收藏
- 对比
5962-8995001M2A(E2VNSC)
2071-5962-8995001M2A(E2VNSC)
逻辑 - 触发器
--
大陆
立即发货

5962-8995001M2A(E2VNSC) datasheet pdf and Logic - Flip Flops product details from Rochester Electronics stock available at utmel
1最小包装量--
5962-8995001M2A(E2VNSC)详情
Rochester Electronics 5962-8995001M2A(E2VNSC)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Height
1.91(Max)
Mounting
表面贴装
PPAP
无
Automotive
无
ECCN (US)
EAR99
EU RoHS
不合规
Package Width
8.89
Package Length
8.89
PCB changed
20
Standard Package Name
LLCC
Supplier Package
CLLCC
Lead Shape
No Lead
零件状态
活跃
引脚数量
20
5962-8995001M2A(E2VNSC)拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。