Rochester Electronics 5962-9059001MDA(E2VNSC)
- 收藏
- 对比
5962-9059001MDA(E2VNSC)
2071-5962-9059001MDA(E2VNSC)
逻辑 - 逻辑门和逆变器
--
大陆
立即发货

5962-9059001MDA(E2VNSC) datasheet pdf and Logic - Gates and Inverters product details from Rochester Electronics stock available at utmel
1最小包装量--
5962-9059001MDA(E2VNSC)详情
Rochester Electronics 5962-9059001MDA(E2VNSC)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
不合规
ECCN (US)
3A001.a.1.c
HTS
8542.39.00.01
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
1.78
Package Width
6.35
Package Length
9.91(Max)
PCB changed
14
Standard Package Name
FPAK
Supplier Package
CPAK
零件状态
活跃
引脚数量
14
5962-9059001MDA(E2VNSC)拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。