Rochester Electronics 5962-9314402MZC(CYPRESS)
- 收藏
- 对比
5962-9314402MZC(CYPRESS)
2071-5962-9314402MZC(CYPRESS)
嵌入式 - CPLD(复杂可编程逻辑器件)
--
大陆
立即发货

5962-9314402MZC(CYPRESS) datasheet pdf and Embedded - CPLDs (Complex Programmable Logic Devices) product details from Rochester Electronics stock available at utmel
1最小包装量--
5962-9314402MZC(CYPRESS)详情
Rochester Electronics 5962-9314402MZC(CYPRESS)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
供应商未确认
ECCN (US)
3A001.a.2.c
HTS
8542.39.00.01
Automotive
无
PPAP
无
Mounting
通孔
Package Height
3.68(Max)
Package Width
33.9(Max)
Package Length
33.9(Max)
PCB changed
100
Standard Package Name
PGA
Supplier Package
CPGA
零件状态
活跃
引脚数量
100
5962-9314402MZC(CYPRESS)拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。