Rochester Electronics 7451DC
- 收藏
- 对比
7451DC详情
Rochester Electronics 7451DC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
RoHS
Compliant
Package Description
,
Manufacturer Part Number
7451DC
Manufacturer
Rochester Electronics LLC
Part Life Cycle Code
活跃
Ihs Manufacturer
ROCHESTER ELECTRONICS LLC
Risk Rank
5.65
终端
Crimp
连接器类型
Circular
性别
Receptacle
Reach合规守则
unknown
接头数量
15
触点样式
Pin
逻辑IC类型
AND-OR-INVERT GATE
达到SVHC
有
7451DC拓展信息








哦! 它是空的。