Rochester Electronics 74HCT594D-Q100
- 收藏
- 对比
74HCT594D-Q100
2071-74HCT594D-Q100
集成电路(IC)
--
大陆
立即发货

- Bulk (Alt: 74HCT594D-Q100)
1最小包装量--
74HCT594D-Q100详情
Rochester Electronics 74HCT594D-Q100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
74HCT594D-Q100
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
NEXPERIA
Package Description
,
Risk Rank
5.09
Moisture Sensitivity Levels
1
JESD-609代码
e4
端子表面处理
Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag)
HTS代码
8542.39.00.01
Reach合规守则
compliant
逻辑IC类型
并行输入 串行输出
74HCT594D-Q100拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。