74LVC245ADB/S400
74LVC245ADB/S400

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Rochester Electronics 74LVC245ADB/S400

  • 收藏
  • 对比

型号

74LVC245ADB/S400

utmel 编号

2071-74LVC245ADB/S400

商品类别

逻辑 - 缓冲器,驱动器,接收器,收发器

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

- Bulk (Alt: 74LVC245ADB/S400)

起订量

1最小包装量--

添加到询价列表
74LVC245ADB/S400
74LVC245ADB/S400 Rochester Electronics - Bulk (Alt: 74LVC245ADB/S400)

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

74LVC245ADB/S400详情

Rochester Electronics 74LVC245ADB/S400重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Type of electrical connection of main circuit

    Screw connection

  • Adjustment range undelayed short-circuit release

    1200 - 2000

  • Number of auxiliary contacts as normally open contact

    0

  • Overload release current setting

    160 - 200

  • Degree of protection (IP)

    IP20

  • Device construction

    Built-in device fixed built-in technique

  • Rated permanent current Iu

    200

  • Type of control element

    Rocker lever

  • Number of auxiliary contacts as normally closed contact

    0

  • With integrated under voltage release

0个相似型号

74LVC245ADB/S400拓展信息

74AHCT245PW
74AHCT245PW

Rochester Electronics

74ACQ245PC
74ACQ245PC

Rochester Electronics, LLC

DM74ALS244AN
DM74ALS244AN

Rochester Electronics, LLC

NC7WZ16P6X
NC7WZ16P6X

Rochester Electronics

54ABT543/QLA
54ABT543/QLA

Rochester Electronics

SN74F244DW
SN74F244DW

Rochester Electronics

SN74LS640ND
SN74LS640ND

Rochester Electronics

74ACQ646SC
74ACQ646SC

Rochester Electronics

74ALS647DW
74ALS647DW

Rochester Electronics

MC74AC240DWR2
MC74AC240DWR2

Rochester Electronics

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z