Rochester Electronics ADA4304-4LFCSP-16 (Exposed Pad
- 收藏
- 对比
ADA4304-4LFCSP-16 (Exposed Pad
2071-ADA4304-4LFCSP-16 (Exposed Pad
无类别的
--
大陆
立即发货

ADA4304-4LFCSP-16 (Exposed Pad datasheet pdf and Unclassified product details from Rochester Electronics stock available at utmel
1最小包装量--
ADA4304-4LFCSP-16 (Exposed Pad详情
Rochester Electronics ADA4304-4LFCSP-16 (Exposed Pad重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
50 microinches Gold Plate
安装类型
Wall - Front Mount - Thru Holes
外壳材料
铝合金
插入材料
Hard Dielectric
Contact Sizes
22#22D
Service Rating
M
Insert Arrangement
C35
Contact Materials
Copper Alloy
屏蔽/屏蔽
有
触点样式
Socket
密封
Meets IP67
外壳电镀
Nickel-PTFE (Durmalon)
ADA4304-4LFCSP-16 (Exposed Pad拓展信息







哦! 它是空的。