Rochester Electronics AN87C196KC16F8
- 收藏
- 对比
AN87C196KC16F8
2071-AN87C196KC16F8
嵌入式 - 微控制器
CSON
大陆
立即发货

Microcontrolle
1最小包装量--
AN87C196KC16F8详情
Rochester Electronics AN87C196KC16F8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Product Depth (mm)
5(mm)
Operating Temp Range
-20C to 70C
Rad Hardened
无
Usage Level
Commercial grade
筛选水平
COMMERCIALC
产品长度(mm)
7(mm)
产品高度(mm)
1.4(mm)
AN87C196KC16F8拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。