Rochester Electronics CD40175BCN.
- 收藏
- 对比
CD40175BCN.
2071-CD40175BCN.
逻辑 - 触发器
--
大陆
立即发货

CD40175BCN. datasheet pdf and Logic - Flip Flops product details from Rochester Electronics stock available at utmel
1最小包装量--
CD40175BCN.详情
Rochester Electronics CD40175BCN.重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Stainless Steel, Aluminum
Dimensions
PSE
Terminal
Faston
RoHS
有
Contact Current
100mA
Actuator
Cylinder
Mounting
Nut
系列
PSE
类型
Switch
开关功能
ON-OFF
注意
-
背光颜色
RGB
知识产权评级
IP67
CD40175BCN.拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。