Rochester Electronics CD8122CP
- 收藏
- 对比
CD8122CP
2071-CD8122CP
无类别的
--
大陆
立即发货

CD8122CP datasheet pdf and Unclassified product details from Rochester Electronics stock available at utmel
1最小包装量--
CD8122CP详情
Rochester Electronics CD8122CP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
600
Number of auxiliary contacts as normally closed contact
0
CD8122CP拓展信息







哦! 它是空的。