Rochester Electronics CDP18220
- 收藏
- 对比
CDP18220
2071-CDP18220
无类别的
--
大陆
立即发货

CDP18220 datasheet pdf and Unclassified product details from Rochester Electronics stock available at utmel
1最小包装量--
CDP18220详情
Rochester Electronics CDP18220重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
600 - 600
Number of auxiliary contacts as normally open contact
0
Overload release current setting
40 - 40
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
40
Number of auxiliary contacts as normally closed contact
0
CDP18220拓展信息







哦! 它是空的。