Rochester Electronics CL425AJE
- 收藏
- 对比
CL425AJE
2071-CL425AJE
无类别的
--
大陆
立即发货

CL425AJE datasheet pdf and Unclassified product details from Rochester Electronics stock available at utmel
1最小包装量--
CL425AJE详情
Rochester Electronics CL425AJE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Integrated in plug-in connector
Pollution degree
3
Rated surge voltage
6
宽度
25.2
高度
32.62
长度
57.85
CL425AJE拓展信息







哦! 它是空的。