Rochester Electronics CLC412AJE-TR13
- 收藏
- 对比
CLC412AJE-TR13
2071-CLC412AJE-TR13
线性器件 - 放大器 - 仪器、运算放大器、缓冲放大器
SOIC
大陆
立即发货

CLC412AJE-TR13 datasheet pdf and Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps product details from Rochester Electronics stock available at utmel
1最小包装量--
CLC412AJE-TR13详情
Rochester Electronics CLC412AJE-TR13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
SOIC
引脚数
8
包装
Tape & Reel (TR)
ECCN 代码
EAR99
电路数量
2
压摆率
1300 V/μs
放大器类型
OPERATIONAL AMPLIFIER
RoHS状态
Non-RoHS Compliant
无铅
含铅
CLC412AJE-TR13拓展信息
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics







哦! 它是空的。