Rochester Electronics CLC420AID
- 收藏
- 对比
CLC420AID详情
Rochester Electronics CLC420AID重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Cable clamp
Rated operating voltage
380 - 415
Number of auxiliary contacts as normally open contact
1
Degree of protection (IP), front side
IP00
Degree of protection (NEMA)
Other
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
400
Type of control element
Other
Number of auxiliary contacts as normally closed contact
0
CLC420AID拓展信息








哦! 它是空的。