Rochester Electronics CLC533A
- 收藏
- 对比
CLC533A
2071-CLC533A
无类别的
--
大陆
立即发货

CLC533A datasheet pdf and Unclassified product details from Rochester Electronics stock available at utmel
1最小包装量--
CLC533A详情
Rochester Electronics CLC533A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.5
Surface protection
Other
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
16
Degree of protection (IP)
IP55
Explosion-tested version
无
With locknut
无
Thread type
Metric
With strain relief
无
Nominal thread size metric/PG
40
Wrench width
50
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
无
Model
Straight
CLC533A拓展信息







哦! 它是空的。