Rochester Electronics CLC825BI
- 收藏
- 对比
CLC825BI
2071-CLC825BI
无类别的
--
大陆
立即发货

CLC825BI datasheet pdf and Unclassified product details from Rochester Electronics stock available at utmel
1最小包装量--
CLC825BI详情
Rochester Electronics CLC825BI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
690 - 690
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP65
Rated operation power at AC-3, 400 V
15
Device construction
Complete device in housing
Rated permanent current Iu
40
Type of control element
Short thumb-grip
Number of auxiliary contacts as normally closed contact
0
CLC825BI拓展信息







哦! 它是空的。