Rochester Electronics CPM5.08/3A
- 收藏
- 对比
CPM5.08/3A
2071-CPM5.08/3A
无类别的
--
大陆
立即发货

CPM5.08/3A datasheet pdf and Unclassified product details from Rochester Electronics stock available at utmel
1最小包装量--
CPM5.08/3A详情
Rochester Electronics CPM5.08/3A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
480 - 800
Number of auxiliary contacts as normally open contact
0
Overload release current setting
63 - 80
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
80
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
CPM5.08/3A拓展信息







哦! 它是空的。