Rochester Electronics CR8CM-12AB00
- 收藏
- 对比
CR8CM-12AB00
2071-CR8CM-12AB00
晶闸管 - SCR
--
大陆
立即发货

CR8CM-12AB00 datasheet pdf and Thyristors - SCRs product details from Rochester Electronics stock available at utmel
1最小包装量--
CR8CM-12AB00详情
Rochester Electronics CR8CM-12AB00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Box
RoHS
Compliant
包装
Bulk
终端
Crimp
性别
Female
方向
Straight
接头数量
31
辐射硬化
无
CR8CM-12AB00拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC







哦! 它是空的。