Rochester Electronics CS455E6 , RS2MAG
- 收藏
- 对比
CS455E6 , RS2MAG
2071-CS455E6 , RS2MAG
无类别的
--
大陆
立即发货

CS455E6 , RS2MAG datasheet pdf and Unclassified product details from Rochester Electronics stock available at utmel
1最小包装量--
CS455E6 , RS2MAG详情
Rochester Electronics CS455E6 , RS2MAG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Outer diameter approx.
3.1
Nominal cross section conductor
1.5
Low smoke (according to EN 61034-2)
无
Core colour
Blue
Nominal voltage U
600
CS455E6 , RS2MAG拓展信息







哦! 它是空的。