Rochester Electronics CS5N60FA9HDY-C95
- 收藏
- 对比
CS5N60FA9HDY-C95
2071-CS5N60FA9HDY-C95
无类别的
--
大陆
立即发货

CS5N60FA9HDY-C95 datasheet pdf and Unclassified product details from Rochester Electronics stock available at utmel
1最小包装量--
CS5N60FA9HDY-C95详情
Rochester Electronics CS5N60FA9HDY-C95重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-30 - 105
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Tinned
Permitted cable outer temperature during assembling/handling
-5 - 105
Outer diameter approx.
3
Core identification
Colour
Nominal cross section conductor
1.5
Nominal voltage U0
0
Low smoke (according to EN 61034-2)
无
Core colour
Brown
Nominal voltage U
300
CS5N60FA9HDY-C95拓展信息







哦! 它是空的。