Rochester Electronics CY7C148-25LC
- 收藏
- 对比
CY7C148-25LC
2071-CY7C148-25LC
存储器
--
大陆
立即发货

SRAM 1KX4 CMOS LLCC 18PIN CERAMIC
1最小包装量--
CY7C148-25LC详情
Rochester Electronics CY7C148-25LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
面板安装
Manufacturer
Amphenol
Brand
Amphenol Aerospace
连接器类型
Receptacle
子类别
Circular Connectors
额定电流
7.5 A
终端样式
Solder
接头数量
6 Contact
触点性别
Socket (Female)
产品类别
圆形推拽连接器
产品
Contacts
产品类别
圆形推拽连接器
CY7C148-25LC拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC







哦! 它是空的。