Rochester Electronics CY7C261-25PC(E2VCYP)
- 收藏
- 对比
CY7C261-25PC(E2VCYP)
2071-CY7C261-25PC(E2VCYP)
存储器
--
大陆
立即发货

CY7C261-25PC(E2VCYP) datasheet pdf and Memory product details from Rochester Electronics stock available at utmel
1最小包装量--
CY7C261-25PC(E2VCYP)详情
Rochester Electronics CY7C261-25PC(E2VCYP)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
24
EU RoHS
供应商未确认
ECCN (US)
EAR99
Automotive
无
PPAP
无
Mounting
通孔
Package Height
0.14(Max)
Package Width
0.27(Max)
Package Length
1.2(Max)
PCB changed
24
Supplier Package
DIP
零件状态
Unconfirmed
CY7C261-25PC(E2VCYP)拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics, LLC
Rochester Electronics, LLC







哦! 它是空的。