Rochester Electronics CY7C344-20WMB
- 收藏
- 对比
CY7C344-20WMB
2071-CY7C344-20WMB
嵌入式 - CPLD(复杂可编程逻辑器件)
--
大陆
立即发货

CY7C344-20WMB datasheet pdf and Embedded - CPLDs (Complex Programmable Logic Devices) product details from Rochester Electronics stock available at utmel
1最小包装量--
CY7C344-20WMB详情
Rochester Electronics CY7C344-20WMB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
供应商未确认
ECCN (US)
3A001.a.2.c
HTS
8542330001
Automotive
Unknown
Mounting
通孔
Package Height
3.56(Max)
Package Width
7.87(Max)
Package Length
37.72(Max)
PCB changed
28
Standard Package Name
DIP
Supplier Package
窗口 CDIP
Lead Shape
通孔
零件状态
Unconfirmed
引脚数量
28
CY7C344-20WMB拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。