Rochester Electronics CY7C344-25JI
- 收藏
- 对比
CY7C344-25JI
2071-CY7C344-25JI
嵌入式 - CPLD(复杂可编程逻辑器件)
--
大陆
立即发货

CY7C344-25JI datasheet pdf and Embedded - CPLDs (Complex Programmable Logic Devices) product details from Rochester Electronics stock available at utmel
1最小包装量--
CY7C344-25JI详情
Rochester Electronics CY7C344-25JI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
HTS
8542.39.00.01
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
4.06(Min)
Package Width
11.63(Max)
Package Length
11.63(Max)
PCB changed
28
Standard Package Name
LCC
Supplier Package
PLCC
Lead Shape
J-Lead
引脚数量
28
CY7C344-25JI拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。