Rochester Electronics CY7C346B-35JC
- 收藏
- 对比
CY7C346B-35JC
2071-CY7C346B-35JC
嵌入式 - CPLD(复杂可编程逻辑器件)
--
大陆
立即发货

CY7C346B-35JC datasheet pdf and Embedded - CPLDs (Complex Programmable Logic Devices) product details from Rochester Electronics stock available at utmel
1最小包装量--
CY7C346B-35JC详情
Rochester Electronics CY7C346B-35JC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
供应商未确认
ECCN (US)
EAR99
HTS
8542.39.00.01
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
5.08(Max) - 0.51(Min)
Package Width
29.41(Max)
Package Length
29.41(Max)
PCB changed
84
Standard Package Name
LCC
Supplier Package
PLCC
Lead Shape
J-Lead
零件状态
Unconfirmed
引脚数量
84
CY7C346B-35JC拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。