Rochester Electronics CY8C-HART02
- 收藏
- 对比
CY8C-HART02
2071-CY8C-HART02
无类别的
--
大陆
立即发货

CY8C-HART02 datasheet pdf and Unclassified product details from Rochester Electronics stock available at utmel
1最小包装量--
CY8C-HART02详情
Rochester Electronics CY8C-HART02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Rail connection
Adjustment range undelayed short-circuit release
3200 - 24000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
640 - 1600
Degree of protection (IP)
IP31
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1600
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
RoHS
Non-Compliant
CY8C-HART02拓展信息







哦! 它是空的。