Rochester Electronics DM54ALS11AJ/883C
- 收藏
- 对比
DM54ALS11AJ/883C
2071-DM54ALS11AJ/883C
集成电路(IC)
--
大陆
立即发货

- Bulk (Alt: DM54ALS11AJ/883C)
1最小包装量--
DM54ALS11AJ/883C详情
Rochester Electronics DM54ALS11AJ/883C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
14
Manufacturer Part Number
DM54ALS11AJ/883C
Part Life Cycle Code
活跃
Ihs Manufacturer
ROCHESTER ELECTRONICS LLC
Package Description
,
Risk Rank
5.78
Package Body Material
CERAMIC, GLASS-SEALED
Package Shape
RECTANGULAR
Usage Level
Military grade
端子位置
DUAL
终端形式
THROUGH-HOLE
功能数量
3
Reach合规守则
unknown
JESD-30代码
R-GDIP-T14
家人
ALS
输入数量
3
逻辑IC类型
AND GATE
筛选水平
MIL-STD-883 Class C
施密特触发器
NO
DM54ALS11AJ/883C拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。