Rochester Electronics DM54LS20J
- 收藏
- 对比
DM54LS20J
2071-DM54LS20J
无类别的
--
大陆
立即发货

NAND Gate, LS Series, 2-Func, 4-Input, TTL, CDIP14
1最小包装量--
添加到询价列表
DM54LS20J详情
Rochester Electronics DM54LS20J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Standard
Type of electrical connection of main circuit
Cable clamp
Degree of protection (IP), front side
IP30
Cable entry
Bottom
Rated permanent current Iu
400
Type of control element
Cover grip
RoHS
Non-Compliant
0个相似型号
DM54LS20J拓展信息







哦! 它是空的。