Rochester Electronics DM54S472J/883
- 收藏
- 对比
DM54S472J/883
2071-DM54S472J/883
无类别的
--
大陆
立即发货

DM54S472J/883 datasheet pdf and Unclassified product details from Rochester Electronics stock available at utmel
1最小包装量--
DM54S472J/883详情
Rochester Electronics DM54S472J/883重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Maximum Cable Diameter (mm)
18 mm
Minimum Cable Diameter (mm)
13 mm
Angle
Straight
Manufacturer Part Number
1427NCGM25B
Approvals
UL
Manufacturer
Hammond Manufacturing
Grip Type
电缆扎带
RoHS
有
组成
Non-Metallic
知识产权评级
IP68
DM54S472J/883拓展信息







哦! 它是空的。