Rochester Electronics EV10AQ190VTPY
- 收藏
- 对比
EV10AQ190VTPY
2071-EV10AQ190VTPY
数据采集 - 模数转换器(ADC)
--
大陆
立即发货

EV10AQ190VTPY datasheet pdf and Data Acquisition - Analog to Digital Converters (ADC) product details from Rochester Electronics stock available at utmel
1最小包装量--
EV10AQ190VTPY详情
Rochester Electronics EV10AQ190VTPY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
380
EU RoHS
Compliant
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
0.85
Package Width
31
Package Length
31
PCB changed
380
Standard Package Name
BGA
Supplier Package
EBGA
零件状态
Obsolete
EV10AQ190VTPY拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。