Rochester Electronics EV10AS152ACTPY
- 收藏
- 对比
EV10AS152ACTPY
2071-EV10AS152ACTPY
数据采集 - 模数转换器(ADC)
--
大陆
立即发货

EV10AS152ACTPY datasheet pdf and Data Acquisition - Analog to Digital Converters (ADC) product details from Rochester Electronics stock available at utmel
1最小包装量--
EV10AS152ACTPY详情
Rochester Electronics EV10AS152ACTPY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
317
EU RoHS
Compliant
ECCN (US)
3A001A5A2
HTS
8542.39.00.01
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
0.85
Package Width
25
Package Length
35
PCB changed
317
Standard Package Name
BGA
Supplier Package
EBGA
零件状态
活跃
EV10AS152ACTPY拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。