Rochester Electronics EV10AS152AVTP
- 收藏
- 对比
EV10AS152AVTP
2071-EV10AS152AVTP
数据采集 - 模数转换器(ADC)
--
大陆
立即发货

EV10AS152AVTP datasheet pdf and Data Acquisition - Analog to Digital Converters (ADC) product details from Rochester Electronics stock available at utmel
1最小包装量--
EV10AS152AVTP详情
Rochester Electronics EV10AS152AVTP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
317
Supplier Package
EBGA
Standard Package Name
BGA
PCB changed
317
Package Length
35
Package Width
25
Package Height
0.85
Mounting
表面贴装
PPAP
无
Automotive
无
HTS
8542.39.00.01
ECCN (US)
3A001A5A2
零件状态
活跃
EV10AS152AVTP拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。