Rochester Electronics EV12AQ600AMGH
- 收藏
- 对比
EV12AQ600AMGH
2071-EV12AQ600AMGH
数据采集 - 模数转换器(ADC)
--
大陆
立即发货

EV12AQ600AMGH datasheet pdf and Data Acquisition - Analog to Digital Converters (ADC) product details from Rochester Electronics stock available at utmel
1最小包装量--
EV12AQ600AMGH详情
Rochester Electronics EV12AQ600AMGH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
323
ECCN (US)
3A001A5A3
HTS
8542.39.00.01
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
2.55
Package Width
16
Package Length
16
PCB changed
323
Supplier Package
CBGA
EV12AQ600AMGH拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。