Rochester Electronics EVP12AQ600SH
- 收藏
- 对比
EVP12AQ600SH
2071-EVP12AQ600SH
数据采集 - 模数转换器(ADC)
--
大陆
立即发货

EVP12AQ600SH datasheet pdf and Data Acquisition - Analog to Digital Converters (ADC) product details from Rochester Electronics stock available at utmel
1最小包装量--
EVP12AQ600SH详情
Rochester Electronics EVP12AQ600SH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
323
EU RoHS
Compliant
ECCN (US)
3A001.a.5.a.3
Automotive
无
PPAP
无
Supplier Temperature Grade
Extended
Mounting
表面贴装
Package Height
2.55
Package Width
16
Package Length
16
PCB changed
323
Supplier Package
CBGA
零件状态
活跃
决议案
12bit
采样率
1.6Gsps
EVP12AQ600SH拓展信息
Rochester Electronics, LLC
Rochester Electronics, LLC
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。