Rochester Electronics HA2-5135-5
- 收藏
- 对比
HA2-5135-5
2071-HA2-5135-5
集成电路(IC)
--
大陆
立即发货

- Bulk (Alt: HA2-5135-5)
1最小包装量--
HA2-5135-5详情
Rochester Electronics HA2-5135-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
5.64
Package Description
, CAN8,.2
Part Package Code
BCY
Ihs Manufacturer
INTERSIL CORP
Part Life Cycle Code
Obsolete
Rohs Code
无
Manufacturer Part Number
HA2-5135-5
Reach合规守则
not_compliant
引脚数量
8
HA2-5135-5拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。