Rochester Electronics HA3-2842-5
- 收藏
- 对比
HA3-2842-5
2071-HA3-2842-5
集成电路(IC)
--
大陆
立即发货

- Bulk (Alt: HA3-2842-5)
1最小包装量--
HA3-2842-5详情
Rochester Electronics HA3-2842-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HA3-2842-5
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTERSIL CORP
Part Package Code
DIP
Package Description
DIP,
Risk Rank
5.91
ECCN 代码
EAR99
HTS代码
8542.33.00.01
Reach合规守则
not_compliant
引脚数量
8
HA3-2842-5拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。