Rochester Electronics HA9P2842-5
- 收藏
- 对比
HA9P2842-5
2071-HA9P2842-5
集成电路(IC)
--
大陆
立即发货

HA9P2842-5 datasheet pdf and Integrated Circuits (ICs) product details from Rochester Electronics stock available at utmel
1最小包装量--
HA9P2842-5详情
Rochester Electronics HA9P2842-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
8
Manufacturer Part Number
HA9P2842-5
Rohs Code
无
Part Life Cycle Code
Transferred
Ihs Manufacturer
HARRIS SEMICONDUCTOR
Package Description
SOP,
Risk Rank
5.89
Package Body Material
PLASTIC/EPOXY
Package Code
SOP
Package Shape
RECTANGULAR
Package Style
小概要
JESD-609代码
e0
ECCN 代码
EAR99
端子表面处理
Tin/Lead (Sn/Pb)
HTS代码
8542.33.00.01
端子位置
DUAL
终端形式
鸥翼
功能数量
1
Reach合规守则
unknown
JESD-30代码
R-PDSO-G8
资历状况
不合格
温度等级
商业扩展
放大器类型
OPERATIONAL AMPLIFIER
HA9P2842-5拓展信息
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics
Rochester Electronics







哦! 它是空的。