Rochester Electronics HEF4051BT-Q100
- 收藏
- 对比
HEF4051BT-Q100
2071-HEF4051BT-Q100
无类别的
--
大陆
立即发货

HEF4051BT-Q100 datasheet pdf and Unclassified product details from Rochester Electronics stock available at utmel
1最小包装量--
HEF4051BT-Q100详情
Rochester Electronics HEF4051BT-Q100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
,
Moisture Sensitivity Levels
1
Reflow Temperature-Max (s)
30
Rohs Code
有
Manufacturer Part Number
HEF4051BT-Q100
Manufacturer
Nexperia
Part Life Cycle Code
活跃
Ihs Manufacturer
NEXPERIA
Risk Rank
5.07
JESD-609代码
e4
端子表面处理
Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag)
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
260
Reach合规守则
compliant
模拟 IC - 其他类型
SINGLE-ENDED MULTIPLEXER
HEF4051BT-Q100拓展信息







哦! 它是空的。